Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 3.7ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitor,22Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kyocera Avx TAP226M006CCS | Newark Electronics |
TAP Series 22 uF ▒20 % 6.3 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 22 uF, 6.3 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,22 uF,6.3 V | AVX TAP226M006CCS | RS Americas |
CAP, 22µF, 6.3V, 20% | Farnell |
Where can I find additional details, specifications and documents for a TAP226M006CCS?
Additional datasheets, footprints and schematics for TAP226M006CCS are listed on our Part Details page. You can also find images and similar parts to TAP226M006CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP226M006CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226M006CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP226M006CCS fall under?
The TAP226M006CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP226M006CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226M006CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP226M006CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP226M006CCS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TAP226M006CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP226M006CCS often in real-time on the comparison pages.
What if I can't find stock of TAP226M006CCS?
You can fill out our help required form which you can use to request a quote for TAP226M006CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.