Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.60
Product Range | TAP Series |
---|---|
Capacitance | 22 F |
Capacitance Tolerance | 10% |
Voltage Rating | 25V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Packaging | Each |
ESR | 1.5ohm |
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 22 uF â–’10 % 25 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 22 uF, 25 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,22 uF,25 V | AVX TAP226K025CCS | RS Americas |
CAPACITOR TANT, 22UF, 25V, 1.5OHM, RAD | element14 |
Tantalum Capacitor, 22 uF, 25 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP226K025CCS?
Additional datasheets, footprints and schematics for TAP226K025CCS are listed on our Part Details page. You can also find images and similar parts to TAP226K025CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP226K025CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226K025CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP226K025CCS fall under?
The TAP226K025CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP226K025CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226K025CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP226K025CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP226K025CCS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAP226K025CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP226K025CCS often in real-time on the comparison pages.
What if I can't find stock of TAP226K025CCS?
You can fill out our help required form which you can use to request a quote for TAP226K025CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.