Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,477
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 2.2 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.1, Rad | Newark Electronics |
TAP Series 2.2uF ▒10 % 35V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 2.2 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,2.2 uF,35 V | AVX TAP225K035SRW | RS Americas |
CAP, 2.2µF, 35V, 10% | element14 |
Where can I find additional details, specifications and documents for a TAP225K035SRW?
Additional datasheets, footprints and schematics for TAP225K035SRW are listed on our Part Details page. You can also find images and similar parts to TAP225K035SRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP225K035SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP225K035SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP225K035SRW fall under?
The TAP225K035SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP225K035SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP225K035SRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP225K035SRW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP225K035SRW have stock available?
Authorised distributors including Chip One Stop, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAP225K035SRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP225K035SRW often in real-time on the comparison pages.
What if I can't find stock of TAP225K035SRW?
You can fill out our help required form which you can use to request a quote for TAP225K035SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.