Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 2ohm |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, Resin Dipped, Tap Series, 15 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP156M025CCS | Newark Electronics |
CAP, 15µF, 25V, 20% | element14 |
TAP,radial tantalum capacitor,25V,15uF | RS |
Tantalum Capacitor, 15 uF, 25 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,15 uF,25 V | AVX TAP156M025CCS | RS Americas |
Where can I find additional details, specifications and documents for a TAP156M025CCS?
Additional datasheets, footprints and schematics for TAP156M025CCS are listed on our Part Details page. You can also find images and similar parts to TAP156M025CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP156M025CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP156M025CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP156M025CCS fall under?
The TAP156M025CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP156M025CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP156M025CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP156M025CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP156M025CCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TAP156M025CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP156M025CCS often in real-time on the comparison pages.
What if I can't find stock of TAP156M025CCS?
You can fill out our help required form which you can use to request a quote for TAP156M025CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.