Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.16
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.7ohm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 15Μf, 10V, 10% Rohs Compliant: Yes |Kyocera Avx TAP156K010SCS | Newark Electronics |
CAP, 15µF, 10V, 10% | element14 |
TAP Series 15 uF ▒10 % 10 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 15 uF, 10 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Capacitor, Tantalum, 15 uF, 10 V @ 85 C, 13 V @ 85 C, +/- 10, D, Radial Leaded | AVX TAP156K010SCS | RS Americas |
Tantalum Capacitor, 15 uF, 10 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP156K010SCS?
Additional datasheets, footprints and schematics for TAP156K010SCS are listed on our Part Details page. You can also find images and similar parts to TAP156K010SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP156K010SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP156K010SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP156K010SCS fall under?
The TAP156K010SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP156K010SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP156K010SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP156K010SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP156K010SCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAP156K010SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP156K010SCS often in real-time on the comparison pages.
What if I can't find stock of TAP156K010SCS?
You can fill out our help required form which you can use to request a quote for TAP156K010SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.