TAP106M025SRW Capacitors by KYOCERA AVX

CAP 10µF 25V 20%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
5,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for element14
element14
from US$0.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2.5ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap Tant Solid 10uF 25V 20% (5.5 X 9mm) Radial 2.5mm 2.5 Ohm 125?C T/R | Avnet Asia
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial, Full Reel | Newark Electronics
TAP Series 10 uF ▒20 % 25V Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 10 uF, 25 V, ± 20%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,10 uF,25 V | AVX TAP106M025SRW | RS Americas
CAP, 10µF, 25V, 20% | element14
10UF 25V 20% 2.5MM LS | TTI Europe
Tantalum Capacitor, 10 uF, 25 V, � 20%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106M025SRW?

Additional datasheets, footprints and schematics for TAP106M025SRW are listed on our Part Details page. You can also find images and similar parts to TAP106M025SRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106M025SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106M025SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106M025SRW fall under?

The TAP106M025SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106M025SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106M025SRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106M025SRW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP106M025SRW have stock available?

Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP106M025SRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106M025SRW often in real-time on the comparison pages.

What if I can't find stock of TAP106M025SRW?

You can fill out our help required form which you can use to request a quote for TAP106M025SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay