Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
587
in stock
|
Buy Now | |
element14
from US$0.42
|
587
in stock
|
Buy Now | |
Farnell
from US$0.42
|
587
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitor 10uF 25V 20% Wire Form S Bulk | RS |
Cap, 10Μf, 25V, 20% | Newark Electronics |
CAP, 10µF, 25V, 20% | element14 |
TAP Series 10uF ▒20% 25V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 10 uF, 25 V, ± 20%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,10 uF,25 V | AVX TAP106M025SCS | RS Americas |
Cap Tant Solid 10uF 25V 20% (5.5 X 9mm) Radial 2.5mm 2.5 Ohm 125?C Bulk | Avnet Asia |
Tantalum Capacitor, 10 uF, 25 V, � 20%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106M025SCS?
Additional datasheets, footprints and schematics for TAP106M025SCS are listed on our Part Details page. You can also find images and similar parts to TAP106M025SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106M025SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106M025SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106M025SCS fall under?
The TAP106M025SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106M025SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106M025SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106M025SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP106M025SCS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TAP106M025SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106M025SCS often in real-time on the comparison pages.
What if I can't find stock of TAP106M025SCS?
You can fill out our help required form which you can use to request a quote for TAP106M025SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.