TAP106K025BRW Capacitors by KYOCERA AVX

CAP 10µF 25V 10%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Product Range -
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2.5ohm
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Tantalum Capacitors 10uF 25V 10% | Future Electronics
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial, Full Reel | Newark Electronics
Tantalum Capacitor, 10 uF, 25 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,10 uF,25 V | AVX TAP106K025BRW | RS Americas
10UF 25V 10% 5.0MM LS | TTI Europe
CAP, 10µF, 25V, 10% | Farnell
Tantalum Capacitor, 10 uF, 25 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106K025BRW?

Additional datasheets, footprints and schematics for TAP106K025BRW are listed on our Part Details page. You can also find images and similar parts to TAP106K025BRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106K025BRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K025BRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106K025BRW fall under?

The TAP106K025BRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106K025BRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K025BRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106K025BRW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP106K025BRW have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAP106K025BRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106K025BRW often in real-time on the comparison pages.

What if I can't find stock of TAP106K025BRW?

You can fill out our help required form which you can use to request a quote for TAP106K025BRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay