Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,000
in stock
|
Buy Now | |
element14
from US$0.36
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,000
in stock
|
Buy Now | |
Jameco Electronics
from US$0.41
|
277
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
68
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial | Newark Electronics |
Capacitor 10 uF 25 Volt 10% 5.5x9mm Radial 2.5mm 1% Bulk 10 pcs | Jameco Electronics |
Capacitor, Tantalum, 10 uF, 20 V @ 85 C, 26 V @ 85 C, +/- 10, E, Radial Leaded | AVX TAP106K020SCS | RS Americas |
TAP Series 10uF â–’10 % 20 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum | RS |
Tantalum Capacitor, 10 uF, 20 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 10 uF, 20 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106K020SCS?
Additional datasheets, footprints and schematics for TAP106K020SCS are listed on our Part Details page. You can also find images and similar parts to TAP106K020SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K020SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K020SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K020SCS fall under?
The TAP106K020SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K020SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K020SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K020SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K020SCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and RS Americas have stock available or on a lead time for TAP106K020SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K020SCS often in real-time on the comparison pages.
What if I can't find stock of TAP106K020SCS?
You can fill out our help required form which you can use to request a quote for TAP106K020SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.