Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.44
|
6,074
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
1,357
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
584
in stock
|
Buy Now | |
element14
from US$0.39
|
584
in stock
|
Buy Now | |
Farnell
from US$0.38
|
584
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
388
in stock
|
Buy Now | |
RS
from US$0.46
|
25
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
SVHC | No SVHC (27-Jun-2018) |
TAP Series 10uF ▒10% 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
10UF 16V 10% 2.5MM LS | TTI Europe |
Cap, 10Μf, 16V, 10% | Newark Electronics |
CAP, 10µF, 16V, 10% | element14 |
Capacitor, Tantalum, 10 uF, 16 V @ 85 C, 20 V @ 85 C, +/- 10, D, Radial Leaded | AVX TAP106K016SCS | RS Americas |
Capacitor 10uF 16V 10% Wire Form S Bulk | RS |
TT 10uF 16V 10% P2,5 | Rutronik |
Tantalum Capacitor, 10 uF, 16 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 10 uF, 16 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106K016SCS?
Additional datasheets, footprints and schematics for TAP106K016SCS are listed on our Part Details page. You can also find images and similar parts to TAP106K016SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K016SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K016SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K016SCS fall under?
The TAP106K016SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K016SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K016SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K016SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP106K016SCS have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for TAP106K016SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K016SCS often in real-time on the comparison pages.
What if I can't find stock of TAP106K016SCS?
You can fill out our help required form which you can use to request a quote for TAP106K016SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.