Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.14 |
21
|
Buy Now | |
element14 | US$0.24 |
67
|
Buy Now | |
Farnell | US$0.24 |
67
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
54
|
Buy Now | |
Newark Electronics | US$0.19 |
15
|
Buy Now | |
Avnet America | US$0.20 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
TTI Europe | US$0.14 |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10µF, 10V, 10% | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAP Series 10 uF ▒10 % 10 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Cap, Tantalum, 10Uf, 10V, Radial | Newark Electronics |
Cap Tant Solid 10uF 10V 10% Radial 5 Ohm 125°C Bulk | Avnet America |
Leaded MnO2,10 uF,10 V | AVX TAP106K010CCS | RS Americas |
10UF 10V 10% 5.0MM LS | TTI Europe |
Where can I find additional details, specifications and documents for a TAP106K010CCS?
Additional datasheets, footprints and schematics for TAP106K010CCS are listed on our Part Details page. You can also find images and similar parts to TAP106K010CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K010CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K010CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K010CCS fall under?
The TAP106K010CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K010CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K010CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K010CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP106K010CCS have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for TAP106K010CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K010CCS often in real-time on the comparison pages.
What if I can't find stock of TAP106K010CCS?
You can fill out our help required form which you can use to request a quote for TAP106K010CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.