Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.35 |
2,159
|
Buy Now | |
element14 | US$0.22 |
2,159
|
Buy Now | |
Newark Electronics | US$0.25 |
2,079
|
Buy Now | |
Jameco Electronics | US$0.25 |
775
|
Buy Now | |
Rutronik | US$0.54 |
-
|
Buy Now | |
Future Electronics | US$0.16 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
RS Americas | US$0.28 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | Through Hole |
Capacitor Terminals | Radial Leaded |
ESR | 8ohm |
Lead Spacing | 2.5mm |
RoHS Compliant | Yes |
TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL | element14 |
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial | Newark Electronics |
TT 1,0uF 50V 10% P2,5 | Rutronik |
TAP Series 1 uF ▒10 % 50 V Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 1 uF, 50 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,1.0 uF,50 V | AVX TAP105K050SRW | RS Americas |
Tantalum Capacitor, 1 uF, 50 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP105K050SRW?
Additional datasheets, footprints and schematics for TAP105K050SRW are listed on our Part Details page. You can also find images and similar parts to TAP105K050SRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP105K050SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105K050SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP105K050SRW fall under?
The TAP105K050SRW is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAP105K050SRW when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105K050SRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP105K050SRW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP105K050SRW have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Jameco Electronics and Rutronik have stock available or on a lead time for TAP105K050SRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP105K050SRW often in real-time on the comparison pages.
What if I can't find stock of TAP105K050SRW?
You can fill out our help required form which you can use to request a quote for TAP105K050SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.