TAP105K035SRW Capacitors by KYOCERA AVX

CAP 1µF 35V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.14
13,500
Buy Now
Logo for Rutronik Rutronik US$0.28
-
Buy Now
Logo for Future Electronics Future Electronics US$0.29
-
Buy Now
Logo for RS Americas RS Americas US$0.19
-
Buy Now
Logo for TTI Europe TTI Europe US$0.22
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 8ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap 1Uf 35Vdc 10% 4.5 X 7Mm Rdl 2.5Mm 1% Rohs Compliant: Yes |Kyocera Avx TAP105K035SRW | Newark Electronics
Tantalum Capacitor, 1 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
TT 1,0uF 35V 10% P2,5 | Rutronik
TAP Series 1 uF ▒10 % 35V Solid Resin Dipped Tantalum Capacitor | Future Electronics
Leaded MnO2,1.0 uF,35 V | AVX TAP105K035SRW | RS Americas
1.0UF 35V 10% 2.5MM LS | TTI Europe
Tantalum Capacitor, 1 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP105K035SRW?

Additional datasheets, footprints and schematics for TAP105K035SRW are listed on our Part Details page. You can also find images and similar parts to TAP105K035SRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP105K035SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105K035SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP105K035SRW fall under?

The TAP105K035SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP105K035SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105K035SRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP105K035SRW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP105K035SRW have stock available?

Authorised distributors including Newark Electronics, Avnet America, Rutronik, Future Electronics and RS Americas have stock available or on a lead time for TAP105K035SRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP105K035SRW often in real-time on the comparison pages.

What if I can't find stock of TAP105K035SRW?

You can fill out our help required form which you can use to request a quote for TAP105K035SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay