TAP104M035DCS Capacitors by KYOCERA AVX

CAP, TANTALUM, 0.1UF, 35V, RADIAL

Status: Unknown
Series: TAP Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.18


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.24
28
Buy Now
Logo for element14 element14 US$0.18
28
Buy Now
Logo for Avnet America Avnet America US$0.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 35V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
ESR 26ohm
RoHS Compliant Yes

Alternative Descriptions

Cap, Tantalum, 0.1Uf, 35V, Radial | Newark Electronics
Cap Tant Solid 0.1uF 35V 20% (4.5 X 10mm) Radial 2.5mm 26 Ohm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP104M035DCS?

Additional datasheets, footprints and schematics for TAP104M035DCS are listed on our Part Details page. You can also find images and similar parts to TAP104M035DCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP104M035DCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP104M035DCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP104M035DCS fall under?

The TAP104M035DCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP104M035DCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP104M035DCS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP104M035DCS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP104M035DCS have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for TAP104M035DCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP104M035DCS often in real-time on the comparison pages.

What if I can't find stock of TAP104M035DCS?

You can fill out our help required form which you can use to request a quote for TAP104M035DCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay