Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,275
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
2,781
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
728
in stock
|
Buy Now | |
element14
from US$0.25
|
677
in stock
|
Buy Now | |
Farnell
from US$0.26
|
594
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
83
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
44,081
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 26ohm |
SVHC | No SVHC (27-Jun-2018) |
TAP Series 0.1 uF ▒10 % 35V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum, 0.1 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, A mA, 4% (Max.) | AVX TAP104K035SCS | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 0.1µF, 35V, 10% | element14 |
Capacitors 0.1uF 35V 10% Wire Form S | RS |
Tantalum Capacitor, 0.1Uf, 35V, 26 Ohm, 0.1, Radial | Newark Electronics |
Capacitor | Amar Radio Corporation |
Tantalum Capacitor, 0.1 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Cap Tant Solid 0.1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 26 Ohm 125?C Bulk | Avnet Asia |
Tantalum Capacitor, 0.1 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP104K035SCS?
Additional datasheets, footprints and schematics for TAP104K035SCS are listed on our Part Details page. You can also find images and similar parts to TAP104K035SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP104K035SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP104K035SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP104K035SCS fall under?
The TAP104K035SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP104K035SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP104K035SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP104K035SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP104K035SCS have stock available?
Authorised distributors including Future Electronics, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TAP104K035SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP104K035SCS often in real-time on the comparison pages.
What if I can't find stock of TAP104K035SCS?
You can fill out our help required form which you can use to request a quote for TAP104K035SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.