Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | TPS Series Tantalum Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 20mm |
External Width | 106mm |
Height | 188mm |
Kit Contents Descriptive | 30 Values |
Range of Cap Values | 1µF to 1 000µF |
CAPACITOR KIT, TANTALUM, TPS | element14 |
Where can I find additional details, specifications and documents for a TANTTPS001F?
Additional datasheets, footprints and schematics for TANTTPS001F are listed on our Part Details page. You can also find images and similar parts to TANTTPS001F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TANTTPS001F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TANTTPS001F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TANTTPS001F fall under?
The TANTTPS001F is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to TANTTPS001F when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TANTTPS001F you can contact the distributor directly for product support, shipping queries etc.
Is the TANTTPS001F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TANTTPS001F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TANTTPS001F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TANTTPS001F often in real-time on the comparison pages.
What if I can't find stock of TANTTPS001F?
You can fill out our help required form which you can use to request a quote for TANTTPS001F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.