Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | TAJ Series Tantalum Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 20mm |
External Width | 106mm |
Height | 188mm |
Kit Contents Descriptive | 30 Values |
Range of Cap Values | 4.7µF to 1 000µF |
CAPACITOR KIT, TANTALUM, TAJ | element14 |
Where can I find additional details, specifications and documents for a TANTTAJ001F?
Additional datasheets, footprints and schematics for TANTTAJ001F are listed on our Part Details page. You can also find images and similar parts to TANTTAJ001F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TANTTAJ001F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TANTTAJ001F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TANTTAJ001F fall under?
The TANTTAJ001F is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to TANTTAJ001F when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TANTTAJ001F you can contact the distributor directly for product support, shipping queries etc.
Is the TANTTAJ001F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TANTTAJ001F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TANTTAJ001F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TANTTAJ001F often in real-time on the comparison pages.
What if I can't find stock of TANTTAJ001F?
You can fill out our help required form which you can use to request a quote for TANTTAJ001F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.