Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | TPS Series Tantalum Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 20mm |
External Width | 106mm |
Height | 188mm |
Kit Contents Descriptive | 28 Values |
Range of Cap Values | 1µF to 1 000µF |
Capacitor Kit, Tantalum, Low Esr | Newark Electronics |
CAPACITOR KIT, TANTALUM, LOW ESR | element14 |
Where can I find additional details, specifications and documents for a TANTLOWESR001F?
Additional datasheets, footprints and schematics for TANTLOWESR001F are listed on our Part Details page. You can also find images and similar parts to TANTLOWESR001F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TANTLOWESR001F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TANTLOWESR001F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TANTLOWESR001F fall under?
The TANTLOWESR001F is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to TANTLOWESR001F when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TANTLOWESR001F you can contact the distributor directly for product support, shipping queries etc.
Is the TANTLOWESR001F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TANTLOWESR001F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TANTLOWESR001F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TANTLOWESR001F often in real-time on the comparison pages.
What if I can't find stock of TANTLOWESR001F?
You can fill out our help required form which you can use to request a quote for TANTLOWESR001F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.