Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.5mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 10µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
CAP, 100µF, 10V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJX107K010R?
Additional datasheets, footprints and schematics for TAJX107K010R are listed on our Part Details page. You can also find images and similar parts to TAJX107K010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJX107K010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJX107K010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJX107K010R fall under?
The TAJX107K010R is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJX107K010R when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJX107K010R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJX107K010R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJX107K010R have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for TAJX107K010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJX107K010R often in real-time on the comparison pages.
What if I can't find stock of TAJX107K010R?
You can fill out our help required form which you can use to request a quote for TAJX107K010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.