Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Chips/T&r Rohs Compliant: Yes |Kyocera Avx TAJW107K006RNJ | Newark Electronics |
TAJ Series 100 uF ▒10 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Conventional MnO2,100 uF,6.3 V | AVX TAJW107K006RNJ | RS Americas |
CAP, 100µF, 6.3V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW107K006RNJ?
Additional datasheets, footprints and schematics for TAJW107K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW107K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW107K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW107K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW107K006RNJ fall under?
The TAJW107K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJW107K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW107K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW107K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJW107K006RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TAJW107K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW107K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW107K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJW107K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.