TAJW106K016RNJ Capacitors by KYOCERA AVX

CAP 10µF 16V 10% REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low Profile

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.44
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2ohm
Manufacturer Size Code W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 10Uf, 16V, 2312 10% | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America
CAP, 10µF, 16V, 10%, 2312, SMD | element14
10UF 16V 10% W 2312 | TTI Europe
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJW106K016RNJ?

Additional datasheets, footprints and schematics for TAJW106K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW106K016RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJW106K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW106K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJW106K016RNJ fall under?

The TAJW106K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJW106K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW106K016RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJW106K016RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJW106K016RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TAJW106K016RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJW106K016RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJW106K016RNJ?

You can fill out our help required form which you can use to request a quote for TAJW106K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay