Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,450
in stock
|
Buy Now | |
element14
from US$0.45
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
70
in stock
|
Buy Now | |
Farnell
from US$0.33
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.2ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.2mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 0.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
TAJ smt tant capacitor,case T,2.2uF,35V | RS |
CAPACITOR, 2.2uF 35V T CASE | element14 |
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric], T Rohs Compliant: Yes |Kyocera Avx TAJT225K035RNJ | Newark Electronics |
CAP, 2.2µF, 35V, 10%, SMD | Farnell |
TAJ Series 2.2 uF ▒10 % 35 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, ± 10%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
2.2uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, TAJ Series | AVX TAJT225K035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, � 10%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT225K035RNJ?
Additional datasheets, footprints and schematics for TAJT225K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT225K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT225K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT225K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT225K035RNJ fall under?
The TAJT225K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT225K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT225K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT225K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJT225K035RNJ have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for TAJT225K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT225K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJT225K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJT225K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.