Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 1.4mm |
Leakage Current | 4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 100Uf, 4V, 1210 20%, Full Reel | Newark Electronics |
TAJ Series 100 uF ▒20 % 4 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Conventional MnO2,100 uF,4 V | AVX TAJT107M004RNJ | RS Americas |
CAP, 100µF, 4V, 20%, 1210, SMD | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT107M004RNJ?
Additional datasheets, footprints and schematics for TAJT107M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT107M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT107M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT107M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT107M004RNJ fall under?
The TAJT107M004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT107M004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT107M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT107M004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJT107M004RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJT107M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT107M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJT107M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJT107M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.