Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.4ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 1658284µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Chip & Radial/Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJS685K016RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,6.8 uF,16 V | AVX TAJS685K016RNJ | RS Americas |
CAP, 6.8µF, 16V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS685K016RNJ?
Additional datasheets, footprints and schematics for TAJS685K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS685K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS685K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS685K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS685K016RNJ fall under?
The TAJS685K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJS685K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS685K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS685K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJS685K016RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJS685K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS685K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS685K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJS685K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.