Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5.2ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 0.85mm |
Leakage Current | 0.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TAJ Series 6.8 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 6.8µF, 10V, 10%, 0805, SMD | element14 |
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 10 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR685K010RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,6.8 uF,10 V | AVX TAJR685K010RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJR685K010RNJ?
Additional datasheets, footprints and schematics for TAJR685K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR685K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR685K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR685K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR685K010RNJ fall under?
The TAJR685K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR685K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR685K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR685K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR685K010RNJ have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TAJR685K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR685K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR685K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJR685K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.