Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Capacitance | 6.8µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.2mm |
External Length / Height | 2.05mm |
External Width | 1.3mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
Capacitor Tant, 6.8Uf, 6.3V, 7 Ohm, 0.1, 805 | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,6.8 uF,6.3 V | AVX TAJR685K006RNJ | RS Americas |
CAP, 6.8µF, 6.3V, 10%, 0805, SMD | element14 |
6.8UF 6.3V 10% R 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 6.8 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR685K006RNJ?
Additional datasheets, footprints and schematics for TAJR685K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR685K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR685K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR685K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR685K006RNJ fall under?
The TAJR685K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR685K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR685K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR685K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR685K006RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for TAJR685K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR685K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR685K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJR685K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.