Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 0.22µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 21ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 0.22 F, 10%, 25 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR224K025RNJ | Newark Electronics |
CAP, 0.22µF, 25V, 10%, 0805, SMD | element14 |
Surface Mount Tantalum Capacitor, 0.22 uF, 25 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,0.22 uF,25 V | AVX TAJR224K025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.22 uF, 25 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR224K025RNJ?
Additional datasheets, footprints and schematics for TAJR224K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR224K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR224K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR224K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR224K025RNJ fall under?
The TAJR224K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR224K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR224K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR224K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR224K025RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAJR224K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR224K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR224K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJR224K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.