Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
4,700
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
5,000
in stock
|
Buy Now | |
element14
from US$0.23
|
2,300
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 20ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.2mm |
External Length / Height | 2.05mm |
External Width | 1.3mm |
Lead Spacing | 0.85mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
1.0UF 20V 10% R 0805 | TTI Europe |
TC 1,0uF 20V 10% Case R low p. | Rutronik |
SMD Tantalum Chip 0805 1uF 20Vdc 10% | RS |
CAP, 1µF, 20V, 10%, 0805, SMD | element14 |
Capacitor Tant, 1Uf, 20V, 20 Ohm, 0.1, 805 | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 1 uF ▒10 % 20 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR105K020RNJ?
Additional datasheets, footprints and schematics for TAJR105K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR105K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR105K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR105K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR105K020RNJ fall under?
The TAJR105K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR105K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR105K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR105K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR105K020RNJ have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, element14 and Farnell have stock available or on a lead time for TAJR105K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR105K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR105K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJR105K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.