Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,360
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,911
in stock
|
Buy Now | |
element14
from US$0.16
|
1,911
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,911
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
1.0UF 10V 10% R 0805 | TTI Europe |
SMD Tantalum Chip 0805 1uF 10Vdc 1% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 10 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR105K010RNJ | Newark Electronics |
CAP, 1µF, 10V, 10%, 0805, SMD | element14 |
TC 1,0uF 10V 10% Case R low p. | Rutronik |
TAJ Series 1 uF â–’10 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR105K010RNJ?
Additional datasheets, footprints and schematics for TAJR105K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR105K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR105K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR105K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR105K010RNJ fall under?
The TAJR105K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR105K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR105K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR105K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR105K010RNJ have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJR105K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR105K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR105K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJR105K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.