Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.32 |
720
|
Buy Now | |
Future Electronics | US$0.24 |
5,000
|
Buy Now | |
Avnet America | US$0.34 |
2,500
|
Buy Now | |
Newark Electronics | US$0.27 |
449
|
Buy Now | |
element14 | US$0.23 |
413
|
Buy Now | |
Farnell | US$0.23 |
413
|
Buy Now | |
Rutronik | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.37 |
-
|
Buy Now | |
TTI Europe | US$0.15 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 29ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 0.1 uF, 35 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
SMD Tantalum Chip 0805 0.1uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR104K035RNJ | Newark Electronics |
CAP, 0.1µF, 35V, 10%, 0805, SMD | element14 |
TC 0,10uF 35V 10% Case R low p. | Rutronik |
Conventional MnO2,0.10 uF,35 V | AVX TAJR104K035RNJ | RS Americas |
.1UF 35V 10% R 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a TAJR104K035RNJ?
Additional datasheets, footprints and schematics for TAJR104K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR104K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR104K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR104K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR104K035RNJ fall under?
The TAJR104K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR104K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR104K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR104K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR104K035RNJ have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for TAJR104K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR104K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR104K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJR104K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.