Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.5mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
Lead Spacing | 0.85mm |
Leakage Current | 1.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 47Uf, 2.5V, 0805 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 2.5 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,47 uF,2.5 V | AVX TAJP476M002RNJ | RS Americas |
CAP, 47µF, 2.5V, 20%, 0805, SMD | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 2.5 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP476M002RNJ?
Additional datasheets, footprints and schematics for TAJP476M002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP476M002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP476M002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP476M002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP476M002RNJ fall under?
The TAJP476M002RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJP476M002RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP476M002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP476M002RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJP476M002RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TAJP476M002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP476M002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP476M002RNJ?
You can fill out our help required form which you can use to request a quote for TAJP476M002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.