Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.45 |
6,120
|
Buy Now | |
Newark Electronics | US$0.50 |
9,215
|
Buy Now | |
element14 | US$0.32 |
9,215
|
Buy Now | |
Farnell | US$0.32 |
9,215
|
Buy Now | |
Future Electronics | US$0.15 |
7,500
|
Buy Now | |
Rutronik | US$0.19 |
-
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now | |
RS Americas | US$0.75 |
-
|
Buy Now | |
TTI Europe | US$0.15 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.5mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
Lead Spacing | 0.85mm |
Leakage Current | 0.8µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant: Yes |Kyocera Avx TAJP475K016RNJ | Newark Electronics |
CAP, 4.7µF, 16V, 10%, 0805, SMD | element14 |
TAJ Series 4.7 uF ▒10 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Chip 0805 4.7uF 16Vdc 10% | RS |
TC 4,7uF 16V 10% Case P low p. | Rutronik |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,4.7 uF,16 V | AVX TAJP475K016RNJ | RS Americas |
4.7UF 16V 10% P 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP475K016RNJ?
Additional datasheets, footprints and schematics for TAJP475K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP475K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP475K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP475K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP475K016RNJ fall under?
The TAJP475K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJP475K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP475K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP475K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJP475K016RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for TAJP475K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP475K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP475K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJP475K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.