Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.25
Capacitance | 33µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.4ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 0.85mm |
Leakage Current | 1.3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 33Uf, 4V, 0805 20% | Newark Electronics |
CAP TANT 33UF 4V 20% 0805 | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 4 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,33 uF,4 V | AVX TAJP336M004RNJ | RS Americas |
CAP, 33µF, 4V, 20%, 0805, SMD | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 4 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP336M004RNJ?
Additional datasheets, footprints and schematics for TAJP336M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP336M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP336M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP336M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP336M004RNJ fall under?
The TAJP336M004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJP336M004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP336M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP336M004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJP336M004RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJP336M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP336M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP336M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJP336M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.