Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.88
|
23,200
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
element14
from US$2.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
TAJ Series 68 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
68UF 25V 10% E | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 68Uf, 25V, 0.9 Ohm, 0.1, 2717 | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,68 uF,25 V | AVX TAJE686K025RNJ | RS Americas |
CAP, 68µF, 25V, 10%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE686K025RNJ?
Additional datasheets, footprints and schematics for TAJE686K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE686K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE686K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE686K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE686K025RNJ fall under?
The TAJE686K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE686K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE686K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE686K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE686K025RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TAJE686K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE686K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE686K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJE686K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.