Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
320
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
30,800
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
20,400
in stock
|
Buy Now | |
element14
from US$2.81
|
2,735
in stock
|
Buy Now | |
Farnell
from US$2.36
|
2,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
2,377
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
400
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
321
in stock
|
Buy Now | |
Avnet Abacus
-
|
135,200
in stock
|
Buy Now | |
Avnet America
-
|
400
in stock
|
Buy Now | |
Avnet Asia
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
TAJ Series 47 uF ▒10% 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
47UF 35V 10% E | TTI Europe |
CAPACITOR, 47uF 35V E CASE | element14 |
CAP, 47µF, 35V, 10%, 2917, SMD | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TAJE476K035RNJ | Newark Electronics |
AVX Tantalum Capacitor, 47uF, 35V, 10% | Distrelec |
SMD Tantalum Chip 2917 47uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TC 47uF 35V 10% Case E | Rutronik |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TAJE476K035RNJ?
Additional datasheets, footprints and schematics for TAJE476K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE476K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE476K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE476K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE476K035RNJ fall under?
The TAJE476K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE476K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE476K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE476K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE476K035RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TAJE476K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE476K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE476K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJE476K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.