Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Surface Mount Tantalum Capacitor, 330 uF, 6 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Tantalum Capacitor, 330Uf, 6.3V, 0.9 Ohm, 0.1, 2717 | Newark Electronics |
TAJ Series 330 uF ▒10 % 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor, Tantalum, 330 uF, 6.3 V @ +85 C, 8 VDC @ +85 C, +/-10%, E, 8% (Max.) | AVX TAJE337K006RNJ | RS Americas |
CAP, 330µF, 6.3V, 10%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 330 uF, 6 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE337K006RNJ?
Additional datasheets, footprints and schematics for TAJE337K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE337K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE337K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE337K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE337K006RNJ fall under?
The TAJE337K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE337K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE337K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE337K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE337K006RNJ have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for TAJE337K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE337K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE337K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJE337K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.