Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.43
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,532
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
671
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
360
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 220 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
220UF 16V 10% E | TTI Europe |
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, 2717 | Newark Electronics |
SMD Tantalum Chip 2917 220uF 16Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 220uF 16V 10% Case E | Rutronik |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAPACITOR, 220uF 16.3V E CASE | element14 |
CAP, 220µF, 16V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE227K016RNJ?
Additional datasheets, footprints and schematics for TAJE227K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE227K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE227K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE227K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE227K016RNJ fall under?
The TAJE227K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE227K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE227K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE227K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE227K016RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for TAJE227K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE227K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE227K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJE227K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.