Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.63
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
4,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
943
in stock
|
Buy Now | |
element14
from US$1.28
|
434
in stock
|
Buy Now | |
Farnell
from US$1.20
|
434
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
296
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,400
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 7.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 400 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
TC 22uF 35V 10% Case E | Rutronik |
22UF 35V 10% E | TTI Europe |
TAJ Series 22 uF ▒10% 35V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Cap 22µF 35V E Taped | Schukat Electronic |
Cap 22Uf 35Vdc 10% 7.3 X 4.3 X 4.1Mm Smd 7343-43 1% Rohs Compliant: Yes |Kyocera Avx TAJE226K035RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Chip 2917 22uF 35Vdc 10% | RS |
CAP, 22µF, 35V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
22uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, TAJ Series | AVX TAJE226K035RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJE226K035RNJ?
Additional datasheets, footprints and schematics for TAJE226K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE226K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE226K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE226K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE226K035RNJ fall under?
The TAJE226K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE226K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE226K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE226K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE226K035RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for TAJE226K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE226K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE226K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJE226K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.