Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
Leakage Current | 24µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 16 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TAJE157K016RNJ | Newark Electronics |
CAP, 150µF, 16V, 10%, 2917, SMD | element14 |
TAJ Series 150 uF ▒10 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,150 uF,16 V | AVX TAJE157K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE157K016RNJ?
Additional datasheets, footprints and schematics for TAJE157K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE157K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE157K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE157K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE157K016RNJ fall under?
The TAJE157K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE157K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE157K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE157K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE157K016RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJE157K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE157K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE157K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJE157K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.