Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now | |
TTI Europe
from US$1.10
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
8,400
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
11
in stock
|
Buy Now | |
Rutronik
from US$1.26
|
-
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
element14
from US$1.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
100UF 25V 20% E | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TAJ Series 100 uF ▒20 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 100uF 25V 20% Case E | Rutronik |
Cap, 100Μf, 25V, 20%, Reel | Newark Electronics |
Conventional MnO2,100 uF,25 V | AVX TAJE107M025RNJ | RS Americas |
CAP, 100µF, 25V, 20%, 2917 | element14 |
TANTALUM CAPACITOR, 100UF, 25V, 0.3 OHM, 0.2, 2717, FULL REEL | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE107M025RNJ?
Additional datasheets, footprints and schematics for TAJE107M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE107M025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE107M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE107M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE107M025RNJ fall under?
The TAJE107M025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE107M025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE107M025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE107M025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE107M025RNJ have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TAJE107M025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE107M025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE107M025RNJ?
You can fill out our help required form which you can use to request a quote for TAJE107M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.