Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 4.3mm |
External Length / Height | 2.9mm |
External Width | 7.3mm |
Leakage Current | 15µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor, 6.8Uf, 35V, 1.3 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
TAJ Series 6.8 uF ▒20% 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,6.8 uF,35 V | AVX TAJD685M035RNJ | RS Americas |
CAP, 6.8µF, 35V, 20%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD685M035RNJ?
Additional datasheets, footprints and schematics for TAJD685M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD685M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD685M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD685M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD685M035RNJ fall under?
The TAJD685M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD685M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD685M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD685M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD685M035RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TAJD685M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD685M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD685M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD685M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.