Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
985
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
270
in stock
|
Buy Now | |
element14
from US$0.59
|
270
in stock
|
Buy Now | |
Farnell
from US$0.57
|
270
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
SMD Tantalum Cap 6,8µF 35V D Taped | Schukat Electronic |
6.8UF 35V 10% D | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD685K035RNJ | Newark Electronics |
CAP, 6.8µF, 35V, 10%, 2917 | element14 |
TC 6,8uF 35V 10% Case D | Rutronik |
SMD Tantalum Chip 2917 6.8uF 35Vdc 10% | RS |
TAJ Series 6.8 uF ▒10 % 35V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
SMD TANTALUM CHIP 2917 6.8UF 35VDC 10% | AVX TAJD685K035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD685K035RNJ?
Additional datasheets, footprints and schematics for TAJD685K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD685K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD685K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD685K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD685K035RNJ fall under?
The TAJD685K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD685K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD685K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD685K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD685K035RNJ have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TAJD685K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD685K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD685K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD685K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.