TAJD476K020SBP Capacitors by KYOCERA AVX

CAP TANTALUM 47UF 20V 2917

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for element14
element14
from US$0.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Product Range TAJ Series
Capacitance Tolerance ± 10%
Packaging Tape & Reel
Tantalum Capacitor Case 2917 ^7343 Metric]
Operating Temperature Min -55°C

Alternative Descriptions

Cap, Tantalum, 47Uf, 20V, 2917 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD476K020SBP?

Additional datasheets, footprints and schematics for TAJD476K020SBP are listed on our Part Details page. You can also find images and similar parts to TAJD476K020SBP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD476K020SBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476K020SBP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD476K020SBP fall under?

The TAJD476K020SBP is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD476K020SBP when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476K020SBP you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD476K020SBP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJD476K020SBP have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TAJD476K020SBP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD476K020SBP often in real-time on the comparison pages.

What if I can't find stock of TAJD476K020SBP?

You can fill out our help required form which you can use to request a quote for TAJD476K020SBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay