Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
147,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
55,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
48,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
27,000
in stock
|
Buy Now | |
element14
from US$0.32
|
13,035
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
12,946
in stock
|
Buy Now | |
Farnell
from US$0.31
|
12,946
in stock
|
Buy Now | |
Micros
from US$0.19
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
7,038
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
416
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,500
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 7.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
47UF 16V 10% D | TTI Europe |
TAJ Series 47 uF ▒10% 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 47uF 16V 10% Case D | Rutronik |
CAP, 47µF, 16V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD476K016RNJ | Newark Electronics |
Tantalum capacitor | Micros |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Chip 2917 47uF 16Vdc 10% | RS |
SMD Tantalum Cap 47µF 16V D Taped | Schukat Electronic |
Capacitor, Tantalum, 47 uF, 16 VDC, 20 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD476K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
AVX Tantalum Capacitor, 47uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJD476K016RNJ?
Additional datasheets, footprints and schematics for TAJD476K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD476K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD476K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD476K016RNJ fall under?
The TAJD476K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD476K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD476K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD476K016RNJ have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, Rutronik and element14 have stock available or on a lead time for TAJD476K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD476K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD476K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJD476K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.