Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
560
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
16,500
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
2,000
in stock
|
Buy Now | |
element14
from US$0.76
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.66
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
1,579
in stock
|
Buy Now | |
Schukat Electronic
from US$0.59
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TC 4,7uF 50V 10% Case D | Rutronik |
4.7UF 50V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD475K050RNJ | Newark Electronics |
CAP, 4.7µF, 50V, 10%, 2917, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 4,7µF 50V D Taped | Schukat Electronic |
SMD Tantalum Chip 2917 4.7uF 50Vdc 10% | RS |
TAJ Series 4.7 uF ▒10 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD475K050RNJ?
Additional datasheets, footprints and schematics for TAJD475K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD475K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD475K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD475K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD475K050RNJ fall under?
The TAJD475K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD475K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD475K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD475K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD475K050RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJD475K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD475K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD475K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJD475K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.