Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
9,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
8,386
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
87,000
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Cap 330Uf 6.3Vdc 10% 7.3 X 4.3 X 2.9Mm Smd 7343-31 1% Rohs Compliant: Yes |Kyocera Avx TAJD337K006RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 6 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
330UF 6.3V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, 330 uF, 6 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TC 330uF 6,3V 10% Case D | Rutronik |
Tantalum Capacitors | Future Electronics |
Conventional MnO2,330 uF,6.3 V | AVX TAJD337K006RNJ | RS Americas |
CAP, 330µF, 6.3V, 10%, 2917, REEL | element14 |
Where can I find additional details, specifications and documents for a TAJD337K006RNJ?
Additional datasheets, footprints and schematics for TAJD337K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD337K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD337K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD337K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD337K006RNJ fall under?
The TAJD337K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD337K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD337K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD337K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD337K006RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, TTI Europe and Avnet Abacus have stock available or on a lead time for TAJD337K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD337K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD337K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJD337K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.