Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
480
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
33UF 16V 20% D | TTI Europe |
TAJ Series 33 uF â–’20 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Chip 2917 33uF 16Vdc 20% | RS |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Conventional MnO2,33 uF,16 V | AVX TAJD336M016RNJ | RS Americas |
CAP, 33µF, 16V, 20%, 2917, SMD | Farnell |
Where can I find additional details, specifications and documents for a TAJD336M016RNJ?
Additional datasheets, footprints and schematics for TAJD336M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD336M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD336M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD336M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD336M016RNJ fall under?
The TAJD336M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD336M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD336M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD336M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD336M016RNJ have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, RS and Avnet Abacus have stock available or on a lead time for TAJD336M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD336M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD336M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJD336M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.