Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
886
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
886
in stock
|
Buy Now | |
element14
from US$0.49
|
886
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
TAJ Series 220 uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD227M010RNJ | Newark Electronics |
CAP, 220µF, 10V, 20%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,220 uF,10 V | AVX TAJD227M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD227M010RNJ?
Additional datasheets, footprints and schematics for TAJD227M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD227M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD227M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD227M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD227M010RNJ fall under?
The TAJD227M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD227M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD227M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD227M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD227M010RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TAJD227M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD227M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD227M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJD227M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.