Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitor Case Style | 2917 [7343 Metric] |
CAP, 220µF, 10V, 10%, 2917 | Farnell |
Where can I find additional details, specifications and documents for a TAJD227K010R?
Additional datasheets, footprints and schematics for TAJD227K010R are listed on our Part Details page. You can also find images and similar parts to TAJD227K010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD227K010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD227K010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD227K010R fall under?
The TAJD227K010R is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD227K010R when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD227K010R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD227K010R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD227K010R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TAJD227K010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD227K010R often in real-time on the comparison pages.
What if I can't find stock of TAJD227K010R?
You can fill out our help required form which you can use to request a quote for TAJD227K010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.