Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.66
|
6,000
in stock
|
Buy Now | |
RS
from US$0.48
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
168
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 22 uF ▒20 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Chip 2917 22uF 35Vdc 20% | RS |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TC 22uF 35V 20% Case D | Rutronik |
Tantalum Capacitor, 22Uf, 35V, 0.9 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,22 uF,35 V | AVX TAJD226M035RNJ | RS Americas |
CAP, 22µF, 35V, 20%, 2917 | element14 |
22UF 35V 20% D | TTI Europe |
TANTALUM CAPACITOR, 22UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a TAJD226M035RNJ?
Additional datasheets, footprints and schematics for TAJD226M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD226M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD226M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD226M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD226M035RNJ fall under?
The TAJD226M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD226M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD226M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD226M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD226M035RNJ have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Avnet Abacus and Rutronik have stock available or on a lead time for TAJD226M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD226M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD226M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD226M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.